SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-D14-32.768

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote Datasheet
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-J5-D14-32.768
1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-D14-32.768
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-J5-D14-32.768
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1533AC-H5-D14-32.768E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details