SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0200.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a μPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum all-inclusive frequency stability. It operates from 1.8 V to 3.3 V, consumes 3.3 μA at 100 kHz, and features an LVCMOS-compatible output. The device is packaged in a 1.5 mm × 0.8 mm CSP with a 0.6 mm maximum height and requires no external bypass capacitors. It is certified Pb-free, RoHS and REACH compliant, and available in a PFAS-free option. The operating temperature range is -40°C to +85°C for industrial applications.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a μPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum all-inclusive frequency stability. It operates from 1.8 V to 3.3 V, consumes 3.3 μA at 100 kHz, and features an LVCMOS-compatible output. The device is packaged in a 1.5 mm × 0.8 mm CSP with a 0.6 mm maximum height and requires no external bypass capacitors. It is certified Pb-free, RoHS and REACH compliant, and available in a PFAS-free option. The operating temperature range is -40°C to +85°C for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0200.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0200.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0200.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0200.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AC-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-384.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details