SiTime Corporation Oscillators SIT1552AC-JE-DCC-32.768E

Description
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-1374-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1374-6-ND
Oscillators 1473-1374-6-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-1374-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1374-2-ND
Oscillators 1473-1374-2-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-1374-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1374-1-ND
Oscillators 1473-1374-1-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-1374-6-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - CS00096AC-J1-18E-0032.7707E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details