SiTime Corporation Super-TCXOs SiT5358AN-FR-28E0-20.000000

Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5358 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features on-chip power regulators that eliminate the need for external LDOs, supports LVCMOS or clipped sinewave output, and operates at 2.8 V supply voltage. The device offers factory-programmable frequencies in 1 Hz steps and includes digital frequency pulling via I2C with 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT5358 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features on-chip power regulators that eliminate the need for external LDOs, supports LVCMOS or clipped sinewave output, and operates at 2.8 V supply voltage. The device offers factory-programmable frequencies in 1 Hz steps and includes digital frequency pulling via I2C with 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5358AN-FR-28E0-20.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50 ppb Super-TCXO

1 to 60 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5358AN-FR-28E0-20.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details