SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0204.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm max frequency stability over temperature, VDD, and aging. It operates from 1.62 V to 3.63 V and draws 3.3 µA at 100 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm max height and requires no external bypass capacitors. Output is LVCMOS compatible with 10-70 ns rise-fall times and a 45-55% duty cycle. Operating temperature ranges are commercial (-20°C to 70°C) and industrial (-40°C to 85°C). The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. It meets ESD standards of 2000 V HBM, 750 V CDM, and 200 V MM, and withstands mechanical shock up to 20,000 g and vibration up to 70 g.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm max frequency stability over temperature, VDD, and aging. It operates from 1.62 V to 3.63 V and draws 3.3 µA at 100 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm max height and requires no external bypass capacitors. Output is LVCMOS compatible with 10-70 ns rise-fall times and a 45-55% duty cycle. Operating temperature ranges are commercial (-20°C to 70°C) and industrial (-40°C to 85°C). The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. It meets ESD standards of 2000 V HBM, 750 V CDM, and 200 V MM, and withstands mechanical shock up to 20,000 g and vibration up to 70 g.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0204.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0204.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0204.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details