SiTime Corporation 32 kHz Oscillators SiT1533AI-H4-DCC-32.768

Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote
Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1533 is a 32.768 kHz MEMS TCXO designed as a quartz crystal replacement, featuring a 2.0 x 1.2 mm SMD package and operating over a supply voltage range of 1.5 V to 3.63 V with a frequency tolerance of 20 ppm at 25°C. It supports industrial temperature operation from -40°C to +85°C, draws less than 1.4 µA at maximum supply, and includes an integrated output driver that eliminates the need for external load capacitors. The DCC variant provides full-swing LVCMOS output compatible with higher voltage logic levels. The device is Pb-free, RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT1533 is a 32.768 kHz MEMS TCXO designed as a quartz crystal replacement, featuring a 2.0 x 1.2 mm SMD package and operating over a supply voltage range of 1.5 V to 3.63 V with a frequency tolerance of 20 ppm at 25°C. It supports industrial temperature operation from -40°C to +85°C, draws less than 1.4 µA at maximum supply, and includes an integrated output driver that eliminates the need for external load capacitors. The DCC variant provides full-swing LVCMOS output compatible with higher voltage logic levels. The device is Pb-free, RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1533AI-H4-DCC-32.768
32 kHz Oscillators SiT1533AI-H4-DCC-32.768
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1533AI-H4-DCC-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details