SiTime Corporation 32 kHz TCXOs SiT1566A-JE-0001

Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT1566 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for ultra-low power battery-operated applications. It offers ±3 ppm or ±5 ppm total frequency stability over the operating voltage range of 1.62 V to 3.63 V and temperature ranges of -20°C to +70°C or -40°C to +85°C. The device consumes 4.5 µA under no load, features 2.5 nsRMS integrated phase jitter, and requires no external bypass capacitor. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The output is LVCMOS with 45% to 55% duty cycle, 9 ns to 20 ns rise/fall times, and meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and Mil-883 standards for ESD and mechanical robustness.

Datasheet Summary
Powered by GS/AI

SiT1566 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for ultra-low power battery-operated applications. It offers ±3 ppm or ±5 ppm total frequency stability over the operating voltage range of 1.62 V to 3.63 V and temperature ranges of -20°C to +70°C or -40°C to +85°C. The device consumes 4.5 µA under no load, features 2.5 nsRMS integrated phase jitter, and requires no external bypass capacitor. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The output is LVCMOS with 45% to 55% duty cycle, 9 ns to 20 ns rise/fall times, and meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and Mil-883 standards for ESD and mechanical robustness.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Santa Clara, CA, United States
32 kHz TCXOs
SiT1566A-JE-0001
32 kHz TCXOs SiT1566A-JE-0001
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1566A-JE-0001
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details