SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0000.001350

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS output, no external bypass capacitors required, and a chip-scale package measuring 1.5 mm × 0.8 mm with a maximum height of 0.6 mm. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C respectively. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. RMS period jitter is 8.5 ns at 100 kHz, and start-up time ranges from 150 ms to 500 ms depending on output frequency. ESD protection meets JESD22 standards up to 2000 V HBM. This device is not suitable for life support, military, or aerospace applications.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS output, no external bypass capacitors required, and a chip-scale package measuring 1.5 mm × 0.8 mm with a maximum height of 0.6 mm. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C respectively. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. RMS period jitter is 8.5 ns at 100 kHz, and start-up time ranges from 150 ms to 500 ms depending on output frequency. ESD protection meets JESD22 standards up to 2000 V HBM. This device is not suitable for life support, military, or aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0000.001350
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0000.001350
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0000.001350
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-0.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-000.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details