The SiT5356 is a 1 MHz to 60 MHz Stratum 3-compliant MEMS Super-TCXO with ±100 ppb frequency stability across -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features DualMEMS® and TurboCompensation® technologies for superior dynamic stability under vibration, temperature shock, and electromagnetic interference, with an ADEV of 1.5e-11 at 10 seconds. The device integrates on-chip regulators to eliminate external LDOs, supports LVCMOS output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, with no activity dips or micro jumps. The specific variant SiT5356AECFP-25E0-19
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-25E0-19.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.2 MHz |