SiTime Corporation 32 kHz Oscillators SiT1532AC-J5-D14-32.768

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for quartz crystals, featuring the smallest footprint in a 1.5 x 0.8 mm chip-scale package (CSP) with 1.2 mm² area. It operates from 1.5 V to 3.63 V over -40°C to +85°C, draws less than 1.4 µA at maximum temperature and voltage, and maintains a frequency tolerance of 10 ppm at 25°C. The oscillator outputs directly to XTAL inputs without requiring external load or bypass capacitors, and includes NanoDrive™ programmable output swing for reduced power. It is Pb-free, RoHS and REACH compliant, and supports coin-cell or super-cap battery backup. Initial aging is specified at ±1 ppm after the first year.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for quartz crystals, featuring the smallest footprint in a 1.5 x 0.8 mm chip-scale package (CSP) with 1.2 mm² area. It operates from 1.5 V to 3.63 V over -40°C to +85°C, draws less than 1.4 µA at maximum temperature and voltage, and maintains a frequency tolerance of 10 ppm at 25°C. The oscillator outputs directly to XTAL inputs without requiring external load or bypass capacitors, and includes NanoDrive™ programmable output swing for reduced power. It is Pb-free, RoHS and REACH compliant, and supports coin-cell or super-cap battery backup. Initial aging is specified at ±1 ppm after the first year.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532AC-J5-D14-32.768
32 kHz Oscillators SiT1532AC-J5-D14-32.768
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532AC-J5-D14-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details