SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0200.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. It delivers LVCMOS-compatible output with 10-70 ns rise and fall times and a 45-55% duty cycle. Operating temperature ranges cover commercial (-20°C to 70°C) and industrial (-40°C to 85°C). The part is Pb-free, RoHS and REACH compliant, and available in a PFAS-free option. It meets ESD standards of 2000 V HBM and 750 V CDM, and complies with MIL-STD-883 for mechanical shock and vibration resistance.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. It delivers LVCMOS-compatible output with 10-70 ns rise and fall times and a 45-55% duty cycle. Operating temperature ranges cover commercial (-20°C to 70°C) and industrial (-40°C to 85°C). The part is Pb-free, RoHS and REACH compliant, and available in a PFAS-free option. It meets ESD standards of 2000 V HBM and 750 V CDM, and complies with MIL-STD-883 for mechanical shock and vibration resistance.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1569AC-J3-30E-0200.000000
1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0200.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1569AC-J3-30E-0200.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-000.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0079.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0798 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details