SiTime Corporation 32 kHz Oscillators SiT1532AC-J5-D74-32.768

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for crystal oscillators, featuring the smallest footprint in chip-scale packaging at 1.5 mm × 0.8 mm (1.2 mm²). It operates from 1.5 V to 3.63 V across the industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±10 ppm at 25°C and ±100 ppm over the full range. Core current consumption is less than 1.4 µA at maximum supply voltage and temperature. The device includes internal filtering to eliminate external bypass capacitors and outputs a clock signal compatible with XTAL inputs without requiring load capacitors. It supports NanoDrive™ programmable output swing for optimized power and is Pb-free, RoHS and REACH compliant, with PFAS-free options available.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for crystal oscillators, featuring the smallest footprint in chip-scale packaging at 1.5 mm × 0.8 mm (1.2 mm²). It operates from 1.5 V to 3.63 V across the industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±10 ppm at 25°C and ±100 ppm over the full range. Core current consumption is less than 1.4 µA at maximum supply voltage and temperature. The device includes internal filtering to eliminate external bypass capacitors and outputs a clock signal compatible with XTAL inputs without requiring load capacitors. It supports NanoDrive™ programmable output swing for optimized power and is Pb-free, RoHS and REACH compliant, with PFAS-free options available.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532AC-J5-D74-32.768
32 kHz Oscillators SiT1532AC-J5-D74-32.768
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532AC-J5-D74-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AI-H4-DCC-00.256G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.56E-4 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details