The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm x 3.2 mm package. It offers ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds averaging. Operating from -40°C to +105°C, it integrates on-chip regulators to eliminate the need for external LDOs and provides LVCMOS output. The device supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, is RoHS and REACH compliant, and resists shock, vibration, and board bending. The specific variant SiT5356AE-FP-33N0-25
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-33N0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |