SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0000.163000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.8 V to 3.3 V, consumes 3.3 µA at 100 kHz, and features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. The device includes an LVCMOS-compatible output, requires no external bypass capacitors, and is Pb-free, RoHS and REACH compliant with a PFAS-free option available. Operating temperature ranges are commercial (-20°C to 70°C) and industrial (-40°C to 85°C).

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.8 V to 3.3 V, consumes 3.3 µA at 100 kHz, and features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. The device includes an LVCMOS-compatible output, requires no external bypass capacitors, and is Pb-free, RoHS and REACH compliant with a PFAS-free option available. Operating temperature ranges are commercial (-20°C to 70°C) and industrial (-40°C to 85°C).

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0000.163000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0000.163000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0000.163000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.400000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
Automotive & High Temp Oscillators - CS00143BAL71-33E-25.000000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 25 MHz
Frequency Stability 20 ppm
View Details