SiTime Corporation 32 kHz TCXOs SIT1568AI-JE-DCC-32.768

Description
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration
Request a Quote
Description
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1568 is a 32.768 kHz TCXO with ±5 ppm frequency stability, designed for ultra-low power applications such as smart watches and IoT devices. It features in-system auto-calibration to correct board-level stress-induced frequency errors and operates with a supply voltage of 1.8 V ±10%. The device is packaged in a 1.5 × 0.8 mm CSP layout, occupying 1.2 mm², and requires no external bypass capacitor. It draws 4.5 µA at no load and supports operating temperatures of -40°C to +85°C for the "I" grade. Output rise and fall times are 9 to 20 ns with a 15 pF load, and integrated phase jitter is 2.5 ns RMS. The part is Pb-free, RoHS and REACH compliant, and includes a PFAS-free option.

Datasheet Summary
Powered by GS/AI

The SiT1568 is a 32.768 kHz TCXO with ±5 ppm frequency stability, designed for ultra-low power applications such as smart watches and IoT devices. It features in-system auto-calibration to correct board-level stress-induced frequency errors and operates with a supply voltage of 1.8 V ±10%. The device is packaged in a 1.5 × 0.8 mm CSP layout, occupying 1.2 mm², and requires no external bypass capacitor. It draws 4.5 µA at no load and supports operating temperatures of -40°C to +85°C for the "I" grade. Output rise and fall times are 9 to 20 ns with a 15 pF load, and integrated phase jitter is 2.5 ns RMS. The part is Pb-free, RoHS and REACH compliant, and includes a PFAS-free option.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration

1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1568AI-JE-DCC-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details