SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0000.150000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small MEMS oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and consumes as little as 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS-compatible output, no external bypass capacitors required, and a 1.5 mm × 0.8 mm chip-scale package with a maximum height of 0.6 mm. It complies with RoHS and REACH standards and is available in PFAS-free variants. Operating temperature ranges cover -40°C to 85°C for industrial use and includes a start-up time of up to 500 ms for frequencies ≤10 Hz. ESD protection meets JESD22-A114, JESD22-C101, and JESD22-A115 standards.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small MEMS oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and consumes as little as 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS-compatible output, no external bypass capacitors required, and a 1.5 mm × 0.8 mm chip-scale package with a maximum height of 0.6 mm. It complies with RoHS and REACH standards and is available in PFAS-free variants. Operating temperature ranges cover -40°C to 85°C for industrial use and includes a start-up time of up to 500 ms for frequencies ≤10 Hz. ESD protection meets JESD22-A114, JESD22-C101, and JESD22-A115 standards.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0000.150000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0000.150000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0000.150000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32151-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details