The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and precision GNSS applications. It operates from -40°C to +105°C with a 5.0 mm × 3.2 mm surface-mount package. The device features on-chip regulators that eliminate the need for an external LDO, offers LVCMOS or clipped sinewave output, and supports factory programming for frequency, voltage, and pull range. This specific variant operates at 10.000000 MHz, is configured for TCXO mode with ±1.0 ppm stability (A), 3.3 V supply (33), extended industrial temperature range (E), and uses 12 mm tape and reel packaging (T).
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
10MHz DCTCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT5156AI-FA033IT-10.000000 | 1473-SIT5156AI-FA033IT-10.000000 -ND |
| Product Name | Super-TCXOs | Oscillators |
| Oscillator Type | TCXO | |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 10-SMD, No Lead |
| Frequency | 10 MHz | |
| Frequency Stability | 1 ppm | 1 ppm |