SiTime Corporation 32 kHz Oscillators SiT1533AC-H5-DCC-32.768

Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote
Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1533 is a 32.768 kHz MEMS TCXO designed as a low-power replacement for quartz crystal oscillators. It comes in a 2.0 x 1.2 mm SMD package, pin-compatible with standard 2012 XTAL packages. The device operates over a supply voltage range of 1.5 V to 3.63 V across an industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±20 ppm at 25°C and frequency stability of ±100 ppm over the full temperature range. Core operating current is less than 1.4 µA with no load. The output includes internal filtering, eliminating the need for external bypass capacitors, and supports NanoDrive™ programmable output swing for reduced power consumption. It is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT1533 is a 32.768 kHz MEMS TCXO designed as a low-power replacement for quartz crystal oscillators. It comes in a 2.0 x 1.2 mm SMD package, pin-compatible with standard 2012 XTAL packages. The device operates over a supply voltage range of 1.5 V to 3.63 V across an industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±20 ppm at 25°C and frequency stability of ±100 ppm over the full temperature range. Core operating current is less than 1.4 µA with no load. The output includes internal filtering, eliminating the need for external bypass capacitors, and supports NanoDrive™ programmable output swing for reduced power consumption. It is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1533AC-H5-DCC-32.768
32 kHz Oscillators SiT1533AC-H5-DCC-32.768
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

Buy Now Datasheet
Oscillators, Resonators, and Crystals - SiT1533AC-H5-DCC-32.768 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SiT1533AC-H5-DCC-32.768
Oscillators, Resonators, and Crystals SiT1533AC-H5-DCC-32.768
±75ppm LVCMOS 1.2V~3.63V 32.768kHz SMD2012-4P Programmable Oscillators ROHS

±75ppm LVCMOS 1.2V~3.63V 32.768kHz SMD2012-4P Programmable Oscillators ROHS

Supplier's Site

Technical Specifications

  SiTime Corporation ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number SiT1533AC-H5-DCC-32.768 SiT1533AC-H5-DCC-32.768
Product Name 32 kHz Oscillators Oscillators, Resonators, and Crystals
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-J1-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1239-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers