SiTime Corporation 32 kHz Oscillators SiT1532AI-J4-DCC-32.768

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz oscillator designed as a low-power replacement for crystal oscillators, featuring a chip-scale package measuring 1.5 mm by 0.8 mm with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V across an industrial temperature range of -40°C to +85°C, draws less than 1.4 µA in full operating range without load, and provides an LVCMOS output with 10 ppm initial frequency tolerance at 25°C. The output stage eliminates the need for external load capacitors, and the device supports direct connection to XTAL inputs. It includes internal filtering to remove the need for an external Vdd bypass capacitor and is Pb-free, RoHS and REACH compliant. The part number SiT1532AI-J4-DCC-32.768 indicates a full-swing LVCMOS output variant, as confirmed by the DCC coding in the ordering code.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz oscillator designed as a low-power replacement for crystal oscillators, featuring a chip-scale package measuring 1.5 mm by 0.8 mm with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V across an industrial temperature range of -40°C to +85°C, draws less than 1.4 µA in full operating range without load, and provides an LVCMOS output with 10 ppm initial frequency tolerance at 25°C. The output stage eliminates the need for external load capacitors, and the device supports direct connection to XTAL inputs. It includes internal filtering to remove the need for an external Vdd bypass capacitor and is Pb-free, RoHS and REACH compliant. The part number SiT1532AI-J4-DCC-32.768 indicates a full-swing LVCMOS output variant, as confirmed by the DCC coding in the ordering code.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532AI-J4-DCC-32.768
32 kHz Oscillators SiT1532AI-J4-DCC-32.768
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532AI-J4-DCC-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details