The SiT5146 is a 1 MHz to 60 MHz Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high-reliability applications requiring tight frequency stability under environmental stress. It offers ±0.5 ppm to ±2.5 ppm frequency stability across temperature, with an ultra-low acceleration sensitivity of 0.009 ppb/g. The device operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply, clipped sine wave output, and a pull range of ±6.25 ppm, controlled by an analog voltage input. It supports LVCMOS or clipped sine wave outputs, is RoHS and REACH compliant, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AICFK-33VTA32.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |