SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0000.432000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and a maximum frequency stability of ±50 ppm over temperature, supply voltage, and aging. It features a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm, operates from 1.62 V to 3.63 V, and consumes 3.3 µA at 100 kHz. The device requires no external bypass capacitors, provides an LVCMOS output, and complies with RoHS and REACH standards. It supports commercial and industrial temperature ranges and has an RMS period jitter of 4 to 8.5 ns at 100 kHz. The part is designed for low-power applications including wearable biometric sensing and wireless chargers.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and a maximum frequency stability of ±50 ppm over temperature, supply voltage, and aging. It features a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm, operates from 1.62 V to 3.63 V, and consumes 3.3 µA at 100 kHz. The device requires no external bypass capacitors, provides an LVCMOS output, and complies with RoHS and REACH standards. It supports commercial and industrial temperature ranges and has an RMS period jitter of 4 to 8.5 ns at 100 kHz. The part is designed for low-power applications including wearable biometric sensing and wireless chargers.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.432000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0000.432000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0000.432000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0000.432000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details