SiTime Corporation Oscillators SIT1532AI-J4-DCC-32.768D

Description
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30158-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30158-2-ND
Oscillators 1473-30158-2-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-30158-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30158-1-ND
Oscillators 1473-30158-1-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-30158-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30158-6-ND
Oscillators 1473-30158-6-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1093136-SIT1532AI-J4-DCC-32.768D - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1093136-SIT1532AI-J4-DCC-32.768D
Crystals, Oscillators, Resonators - Oscillators 1093136-SIT1532AI-J4-DCC-32.768D
Win Source Part Number: 1093136-SIT1532AI-J4 -DCC-32.768D Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1532 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Output: LVCMOS Frequency Stability: ±100ppm Current - Supply (Max): 1.4µA Voltage - Supply: 1.2V ~ 3.63V Package / Case: 4-UFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-30158-6,1473-30 158-1,SITSITSIT1532A I-J4-DCC-32.768D,147 3-30158-2,SIT1532AI- J4-DCC-32.768D-ND,21 56-SIT1532AI-J4-DCC- 32.768D Base Product Number: SIT1532

Win Source Part Number: 1093136-SIT1532AI-J4-DCC-32.768D
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1532
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Output: LVCMOS
Frequency Stability: ±100ppm
Current - Supply (Max): 1.4µA
Voltage - Supply: 1.2V ~ 3.63V
Package / Case: 4-UFBGA, CSPBGA
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-30158-6,1473-30158-1,SITSITSIT1532AI-J4-DCC-32.768D,1473-30158-2,SIT1532AI-J4-DCC-32.768D-ND,2156-SIT1532AI-J4-DCC-32.768D
Base Product Number: SIT1532

Buy Now Datasheet
MEMS OSC XO 32.7680KHZ LVCMOS

MEMS OSC XO 32.7680KHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1473-30158-2-ND 1093136-SIT1532AI-J4-DCC-32.768D SIT1532AI-J4-DCC-32.768D
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA Surface Mount; 4-UFBGA, CSPBGA Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers