SiTime Corporation 32 kHz Oscillators SiT1532A-J4-0002

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote Datasheet
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532A-J4-0002
32 kHz Oscillators SiT1532A-J4-0002
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532A-J4-0002
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-00384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details