SiTime Corporation Oscillators SIT1533AC-H5-D14-32.768D

Description
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-1286-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1286-1-ND
Oscillators 1473-1286-1-ND
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1286-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1286-6-ND
Oscillators 1473-1286-6-ND
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1286-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1286-2-ND
Oscillators 1473-1286-2-ND
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT1533AC-H5-D14-32.768D - 1096507-SIT1533AC-H5-D14-32.768D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1533AC-H5-D14-32.768D
1096507-SIT1533AC-H5-D14-32.768D
Oscillators - SIT1533AC-H5-D14-32.768D 1096507-SIT1533AC-H5-D14-32.768D
Manufacturer: SiTIME Win Source Part Number: 1096507-SIT1533AC-H5 -D14-32.768D Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 32.768kHz Output: LVCMOS Frequency Stability: +75ppm Current - Supply (Max): 1.3μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Supply Voltage - Operating: 1.2 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: SiTIME
Win Source Part Number: 1096507-SIT1533AC-H5-D14-32.768D
Packaging: Reel - TR
Type: MEMS (Silicon)
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Frequency: 32.768kHz
Output: LVCMOS
Frequency Stability: +75ppm
Current - Supply (Max): 1.3μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -10°C to 70°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Supply Voltage - Operating: 1.2 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
MEMS OSC XO 32.7680KHZ LVCMOS

MEMS OSC XO 32.7680KHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1473-1286-1-ND 1096507-SIT1533AC-H5-D14-32.768D SIT1533AC-H5-D14-32.768D
Product Name Oscillators Oscillators - SIT1533AC-H5-D14-32.768D Oscillators
Oscillator Type XO MEMS (Silicon) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 75 ppm 75 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMK61E2-I4SIAR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Oscillators - 500DLAA10M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details