SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-2E2-30NU432.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports frequency stability as low as ±15 ppm and operates from -40°C to 105°C. The part offers selectable output signaling (LVPECL, LVDS, HCSL) and pull ranges up to ±3200 ppm, with typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth. The SiT3373AI-2E2-30NU432.000000 variant uses LVDS signaling, a 3.0 V supply, ±100 ppm pull range, and includes an output enable function in a 5.0 x 3.2 mm package with center pad.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports frequency stability as low as ±15 ppm and operates from -40°C to 105°C. The part offers selectable output signaling (LVPECL, LVDS, HCSL) and pull ranges up to ±3200 ppm, with typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth. The SiT3373AI-2E2-30NU432.000000 variant uses LVDS signaling, a 3.0 V supply, ±100 ppm pull range, and includes an output enable function in a 5.0 x 3.2 mm package with center pad.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-2E2-30NU432.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-2E2-30NU432.000000
Voltage-Controlled Oscillators SiT3373AI-2E2-30NU432.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-2E2-30NU432.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 432 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2750 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details