SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0000.125000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote Datasheet
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.125000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0000.125000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0000.125000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0000.125000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0320.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3202 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1532AC-J5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details