SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0196.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, consumes 3.3 µA at 100 kHz, and features an LVCMOS output with no external bypass capacitors required. Packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm maximum height, it supports commercial and industrial temperature ranges and is Pb-free, RoHS and REACH compliant. The device includes on-chip filtering and achieves 4 ns to 8.5 ns RMS period jitter at 100 kHz per JEDEC JESD65B.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, consumes 3.3 µA at 100 kHz, and features an LVCMOS output with no external bypass capacitors required. Packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm maximum height, it supports commercial and industrial temperature ranges and is Pb-free, RoHS and REACH compliant. The device includes on-chip filtering and achieves 4 ns to 8.5 ns RMS period jitter at 100 kHz per JEDEC JESD65B.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0196.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0196.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0196.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-DCC-00.001DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1242-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details