SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0275.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator factory-programmable from 1 Hz to 462.5 kHz with ±50 ppm all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS output with 10 ns to 70 ns rise/fall times and a 45% to 55% duty cycle. It is housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. The commercial temperature range is -20°C to 70°C and the industrial range is -40°C to 85°C. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator factory-programmable from 1 Hz to 462.5 kHz with ±50 ppm all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS output with 10 ns to 70 ns rise/fall times and a 45% to 55% duty cycle. It is housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. The commercial temperature range is -20°C to 70°C and the industrial range is -40°C to 85°C. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1569AC-J3-30E-0275.000000
1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0275.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1569AC-J3-30E-0275.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1313-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - SIT1532AC-J5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details