SiTime Corporation 32 kHz TCXOs SiT1552AC-J1-DCC-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote Datasheet
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1552AC-J1-DCC-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1532AI-J4-D26-32.768DDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details