The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, the device features integrated on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. Pull range options include ±25 to ±3200 ppm, and output signaling supports LVPECL, LVDS, and HCSL. The part is factory-programmable
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-28NZ281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |