SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0034.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability across temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, consumes 3.3 µA at 100 kHz, and features an LVCMOS-compatible output with no external bypass capacitors required. The device is packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm max height. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and is Pb-free, RoHS and REACH compliant. Start-up time ranges from 150 ms to 500 ms depending on frequency, and RMS period jitter is 4 to 8.5 ns at 100 kHz. ESD protection meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and JESD22-A115 (200 V MM).

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability across temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, consumes 3.3 µA at 100 kHz, and features an LVCMOS-compatible output with no external bypass capacitors required. The device is packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm max height. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and is Pb-free, RoHS and REACH compliant. Start-up time ranges from 150 ms to 500 ms depending on frequency, and RMS period jitter is 4 to 8.5 ns at 100 kHz. ESD protection meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and JESD22-A115 (200 V MM).

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0034.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0034.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0034.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30153-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details