SiTime Corporation 32 kHz TCXOs SiT1552AI-JE-DCC-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS temperature-compensated crystal oscillator (TCXO) designed for ultra-low power timekeeping applications. It is packaged in a 1.5 x 0.8 mm CSP footprint, occupying 1.2 mm² of board space. The device operates over industrial temperature ranges from -40°C to +85°C with frequency stability options of ±5 ppm, ±10 ppm, or ±20 ppm over temperature. It consumes less than 1.52 µA at supply voltages between 1.5 V and 3.63 V, and includes internal power supply filtering that eliminates the need for an external bypass capacitor. The SiT1552AI-JE-DCC-32.768 variant features an LVCMOS output with 1.5 V to 3.63 V compliance and 48% to 52% duty cycle. It is RoHS and REACH compliant and meets JESD22-A114 (3000 V HBM) and JESD22-C101 (750 V CDM) ESD standards. The part is not intended for use in mission-critical systems involving human life.

Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS temperature-compensated crystal oscillator (TCXO) designed for ultra-low power timekeeping applications. It is packaged in a 1.5 x 0.8 mm CSP footprint, occupying 1.2 mm² of board space. The device operates over industrial temperature ranges from -40°C to +85°C with frequency stability options of ±5 ppm, ±10 ppm, or ±20 ppm over temperature. It consumes less than 1.52 µA at supply voltages between 1.5 V and 3.63 V, and includes internal power supply filtering that eliminates the need for an external bypass capacitor. The SiT1552AI-JE-DCC-32.768 variant features an LVCMOS output with 1.5 V to 3.63 V compliance and 48% to 52% duty cycle. It is RoHS and REACH compliant and meets JESD22-A114 (3000 V HBM) and JESD22-C101 (750 V CDM) ESD standards. The part is not intended for use in mission-critical systems involving human life.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552AI-JE-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet
Oscillators, Resonators, and Crystals - SiT1552AI-JE-DCC-32.768 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SiT1552AI-JE-DCC-32.768
Oscillators, Resonators, and Crystals SiT1552AI-JE-DCC-32.768
±5ppm LVCMOS 1.5V~3.63V 32.768kHz SMD1508-4P Programmable Oscillators ROHS

±5ppm LVCMOS 1.5V~3.63V 32.768kHz SMD1508-4P Programmable Oscillators ROHS

Supplier's Site

Technical Specifications

  SiTime Corporation ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number SiT1552AI-JE-DCC-32.768 SiT1552AI-JE-DCC-32.768
Product Name 32 kHz TCXOs Oscillators, Resonators, and Crystals
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 100 ppm
View Details