SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0016.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V, consumes 1.7 µA at 1 Hz and 10 µA at 462.5 kHz, and features an LVCMOS output with 10 to 70 ns rise-fall times. housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm max height and no external bypass capacitors required. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and is Pb-free, RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V, consumes 1.7 µA at 1 Hz and 10 µA at 462.5 kHz, and features an LVCMOS output with 10 to 70 ns rise-fall times. housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm max height and no external bypass capacitors required. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and is Pb-free, RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0016.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0016.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0016.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0016.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1534AI-J4-DCC-00.016-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details