SiTime Corporation 32 kHz TCXOs SIT1552AI-JE-D14-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552AI-JE-D14-32.768 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for ultra-low power timekeeping applications. It offers a NanoDrive™ output with a programmed swing of 0.70 V (VOH = 1.1 V, VOL = 0.4 V), compatible with 1.8 V logic, and operates from a 1.5 V to 3.63 V supply. The device consumes 0.99 μA at 25°C and 1.8 V, with frequency stability of ±5 ppm over temperature. It includes internal filtering to eliminate the need for an external bypass capacitor and supports commercial and industrial temperature ranges of 0°C to +70°C and -40°C to +85°C. The part is Pb-free, RoHS and REACH compliant, and meets JESD22-A114 (3000 V HBM) and JESD22-C101 (750 V CDM) ESD standards.

Datasheet Summary
Powered by GS/AI

The SiT1552AI-JE-D14-32.768 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for ultra-low power timekeeping applications. It offers a NanoDrive™ output with a programmed swing of 0.70 V (VOH = 1.1 V, VOL = 0.4 V), compatible with 1.8 V logic, and operates from a 1.5 V to 3.63 V supply. The device consumes 0.99 μA at 25°C and 1.8 V, with frequency stability of ±5 ppm over temperature. It includes internal filtering to eliminate the need for an external bypass capacitor and supports commercial and industrial temperature ranges of 0°C to +70°C and -40°C to +85°C. The part is Pb-free, RoHS and REACH compliant, and meets JESD22-A114 (3000 V HBM) and JESD22-C101 (750 V CDM) ESD standards.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1552AI-JE-D14-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1243-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30149-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers