SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-DCC-32.768

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages, operating over a supply voltage range of 1.5 V to 3.63 V at temperatures from -55°C to +85°C with frequency tolerance of ±20 ppm at 25°C and ±150 ppm over the full temperature range, consuming less than 1.4 µA under maximum load conditions, featuring an integrated output driver that eliminates external load capacitors and internal filtering that removes the need for a Vdd bypass capacitor, and compliant with Pb-free, RoHS, REACH, and PFAS-free standards.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages, operating over a supply voltage range of 1.5 V to 3.63 V at temperatures from -55°C to +85°C with frequency tolerance of ±20 ppm at 25°C and ±150 ppm over the full temperature range, consuming less than 1.4 µA under maximum load conditions, featuring an integrated output driver that eliminates external load capacitors and internal filtering that removes the need for a Vdd bypass capacitor, and compliant with Pb-free, RoHS, REACH, and PFAS-free standards.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-J5-DCC-32.768
1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-DCC-32.768
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-J5-DCC-32.768
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1349143-SIT1534AC-H5-DCC-00.001E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 1.00E-6 MHz
View Details
2 suppliers