SiTime Corporation 32 kHz TCXOs SiT1566AC-JE-XXE-32.768

Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT1566 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for battery-powered applications requiring ultra-low power and high timing accuracy. It offers ±3 ppm or ±5 ppm total frequency stability over the operating temperature range of -40°C to +85°C, with a supply voltage range of 1.62 V to 3.63 V and a typical supply current of 4.5 µA under no load. Integrated phase jitter is 2.5 nsRMS, and it includes on-chip filtering to eliminate the need for an external bypass capacitor. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. It supports LVCMOS output with 9 ns to 20 ns rise/fall times and complies with MIL-883 mechanical shock and vibration standards.

Datasheet Summary
Powered by GS/AI

SiT1566 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for battery-powered applications requiring ultra-low power and high timing accuracy. It offers ±3 ppm or ±5 ppm total frequency stability over the operating temperature range of -40°C to +85°C, with a supply voltage range of 1.62 V to 3.63 V and a typical supply current of 4.5 µA under no load. Integrated phase jitter is 2.5 nsRMS, and it includes on-chip filtering to eliminate the need for an external bypass capacitor. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. It supports LVCMOS output with 9 ns to 20 ns rise/fall times and complies with MIL-883 mechanical shock and vibration standards.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Santa Clara, CA, United States
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1566AC-JE-XXE-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-4.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details