The SiT1618B is a standard frequency, high-temperature oscillator offering 33 frequencies between 7.3728 MHz and 48 MHz, with support for supply voltages of 1.8 V or 2.5 V to 3.3 V. It operates over a temperature range of -40°C to 125°C, with frequency stability as tight as ±20 ppm. The device features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BE-71-33E-11.059200 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |