SiTime Corporation 32 kHz TCXOs SiT1566A-JV-0001

Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT1566 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for battery-powered applications requiring ultra-low power and high frequency stability. It offers ±3 ppm or ±5 ppm total frequency stability over the operating supply range of 1.62 V to 3.63 V, with a typical supply current of 4.5 µA and integrated phase jitter of 2.5 nsRMS. Operating temperature ranges are -20°C to +70°C or -40°C to +85°C, depending on ordering code. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. No external bypass capacitor is required under normal conditions.

Datasheet Summary
Powered by GS/AI

SiT1566 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for battery-powered applications requiring ultra-low power and high frequency stability. It offers ±3 ppm or ±5 ppm total frequency stability over the operating supply range of 1.62 V to 3.63 V, with a typical supply current of 4.5 µA and integrated phase jitter of 2.5 nsRMS. Operating temperature ranges are -20°C to +70°C or -40°C to +85°C, depending on ordering code. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. No external bypass capacitor is required under normal conditions.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Santa Clara, CA, United States
32 kHz TCXOs
SiT1566A-JV-0001
32 kHz TCXOs SiT1566A-JV-0001
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1566A-JV-0001
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
Oscillators - CS00094AC-J5-DCC-32.7707-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers