The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 3.2 x 2.5 mm. It operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical current at 1.8 V. The oscillator has a startup time of 5 ms, frequency stability as tight as ±20 ppm, and includes standby mode for reduced power consumption. It is RoHS and REACH compliant, with no lead, halogen, or antimony. The part meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-25S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |