SiTime Corporation 32 kHz TCXOs SiT1552AC-JE-DCC-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552AC-JE-DCC-32.768 is a 32.768 kHz MEMS temperature-compensated crystal oscillator (TCXO) in a 1.5 x 0.8 mm CSP package, designed for ultra-low power timekeeping applications. It offers ±5 ppm frequency stability over temperature, operates from 1.5 V to 3.63 V, and draws less than 1.52 µA across its industrial temperature range of -40°C to +85°C. The device integrates internal filtering to eliminate the need for an external Vdd bypass capacitor, and is Pb-free, RoHS and REACH compliant. It has a start-up time of up to 380 ms at +85°C and meets JESD22-A114 (3000 V HBM) and JESD22-C101 (750 V CDM) ESD standards.

Datasheet Summary
Powered by GS/AI

The SiT1552AC-JE-DCC-32.768 is a 32.768 kHz MEMS temperature-compensated crystal oscillator (TCXO) in a 1.5 x 0.8 mm CSP package, designed for ultra-low power timekeeping applications. It offers ±5 ppm frequency stability over temperature, operates from 1.5 V to 3.63 V, and draws less than 1.52 µA across its industrial temperature range of -40°C to +85°C. The device integrates internal filtering to eliminate the need for an external Vdd bypass capacitor, and is Pb-free, RoHS and REACH compliant. It has a start-up time of up to 380 ms at +85°C and meets JESD22-A114 (3000 V HBM) and JESD22-C101 (750 V CDM) ESD standards.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1552AC-JE-DCC-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1532AC-J5-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30154-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers