SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0000.457000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, VDD, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz rising to 10 µA at 462.5 kHz. The device features an LVCMOS-compatible output, no external bypass capacitors required, and a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. It supports commercial and industrial temperature ranges, has a start-up time of up to 500 ms for frequencies below 10 Hz, and meets RoHS, REACH, and ESD standards including 2000 V HBM. PFAS-free options are available with the 'P' ordering code.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, VDD, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz rising to 10 µA at 462.5 kHz. The device features an LVCMOS-compatible output, no external bypass capacitors required, and a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. It supports commercial and industrial temperature ranges, has a start-up time of up to 500 ms for frequencies below 10 Hz, and meets RoHS, REACH, and ESD standards including 2000 V HBM. PFAS-free options are available with the 'P' ordering code.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0000.457000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0000.457000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0000.457000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1533AC-H5-DCC-32.768E - 895132-SIT1533AC-H5-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers