Sensor Technology, Ltd. Digital Rotary Torque Sensor with Incremental Angle Encoder TorqSense SGR523

Description
Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. They are suitable for torque measuring, testing, feedback and control of drive mechanisms and process control applications. The SGR523 torque transducer now includes an external incremental encoder for precise angle measurement, making it particularly versatile for applications such as mechanical test stands, bolt or bottle cap tightening test stands, and other machinery. With the SGR523, torque versus angle plots can be analyzed to gain a deeper understanding of mechanical losses. Knowing the exact shaft angle at which torque peaks or dips occur is crucial for test stand engineers, providing insights into rotational stiction that may occur at specific shaft positions. In process control applications, monitoring the expected torque values at specific shaft angles helps detect any potential issues that need to be addressed to prevent production wastage. The SGR series transducers use modern strain gauge signal conditioning techniques to provide a high bandwidth, low cost torque measuring solution with high overrange, and overload capabilities and a wide range of digital outputs.
Datasheet
Description
Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. They are suitable for torque measuring, testing, feedback and control of drive mechanisms and process control applications. The SGR523 torque transducer now includes an external incremental encoder for precise angle measurement, making it particularly versatile for applications such as mechanical test stands, bolt or bottle cap tightening test stands, and other machinery. With the SGR523, torque versus angle plots can be analyzed to gain a deeper understanding of mechanical losses. Knowing the exact shaft angle at which torque peaks or dips occur is crucial for test stand engineers, providing insights into rotational stiction that may occur at specific shaft positions. In process control applications, monitoring the expected torque values at specific shaft angles helps detect any potential issues that need to be addressed to prevent production wastage. The SGR series transducers use modern strain gauge signal conditioning techniques to provide a high bandwidth, low cost torque measuring solution with high overrange, and overload capabilities and a wide range of digital outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Rotary Torque Sensor with Incremental Angle Encoder - TorqSense SGR523 - Sensor Technology, Ltd.
Banbury, United Kingdom
Digital Rotary Torque Sensor with Incremental Angle Encoder
TorqSense SGR523
Digital Rotary Torque Sensor with Incremental Angle Encoder TorqSense SGR523
Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. They are suitable for torque measuring, testing, feedback and control of drive mechanisms and process control applications. The SGR523 torque transducer now includes an external incremental encoder for precise angle measurement, making it particularly versatile for applications such as mechanical test stands, bolt or bottle cap tightening test stands, and other machinery. With the SGR523, torque versus angle plots can be analyzed to gain a deeper understanding of mechanical losses. Knowing the exact shaft angle at which torque peaks or dips occur is crucial for test stand engineers, providing insights into rotational stiction that may occur at specific shaft positions. In process control applications, monitoring the expected torque values at specific shaft angles helps detect any potential issues that need to be addressed to prevent production wastage. The SGR series transducers use modern strain gauge signal conditioning techniques to provide a high bandwidth, low cost torque measuring solution with high overrange, and overload capabilities and a wide range of digital outputs.

Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. They are suitable for torque measuring, testing, feedback and control of drive mechanisms and process control applications. The SGR523 torque transducer now includes an external incremental encoder for precise angle measurement, making it particularly versatile for applications such as mechanical test stands, bolt or bottle cap tightening test stands, and other machinery. With the SGR523, torque versus angle plots can be analyzed to gain a deeper understanding of mechanical losses. Knowing the exact shaft angle at which torque peaks or dips occur is crucial for test stand engineers, providing insights into rotational stiction that may occur at specific shaft positions. In process control applications, monitoring the expected torque values at specific shaft angles helps detect any potential issues that need to be addressed to prevent production wastage. The SGR series transducers use modern strain gauge signal conditioning techniques to provide a high bandwidth, low cost torque measuring solution with high overrange, and overload capabilities and a wide range of digital outputs.

Supplier's Site Datasheet

Technical Specifications

  Sensor Technology, Ltd.
Product Category Torque Sensors
Product Number TorqSense SGR523
Product Name Digital Rotary Torque Sensor with Incremental Angle Encoder
Torque 1.55 to 177 In-lbs (1.79 to 204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Precise Bearingless Digital Mechanical Power Meters - MCRT® 84800V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.0400 to 0.0270 ±% Full Scale
Electrical Output Voltage; Serial
View Details
Rotating Socket Wrench Torque Sensor - RSS Series - Transducer Techniques, LLC
Specs
Torque 10 to 250 In-lbs (11.53 to 288 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Dynamic Torque Sensor - X-DT-2001 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage; Serial
Features Temperature Compensation
Technology StrainGauge
View Details
MR51-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR51-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details