Transducer Techniques, LLC Rotating Socket Wrench Torque Sensor RSS Series

Description
RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and break-away torques can be measured. Unlimited rotation of the ball bearing supported sensor shaft allows monitoring of the total fastening cycle. The sensing element incorporates bonded foil strain gages of the highest quality, along with coined silver slip rings and two silver graphite brushes per ring for data transmission.
Request a Quote
Description
RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and break-away torques can be measured. Unlimited rotation of the ball bearing supported sensor shaft allows monitoring of the total fastening cycle. The sensing element incorporates bonded foil strain gages of the highest quality, along with coined silver slip rings and two silver graphite brushes per ring for data transmission.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotating Socket Wrench Torque Sensor - RSS Series - Transducer Techniques, LLC
Temecula, CA, United States
Rotating Socket Wrench Torque Sensor
RSS Series
Rotating Socket Wrench Torque Sensor RSS Series
RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and break-away torques can be measured. Unlimited rotation of the ball bearing supported sensor shaft allows monitoring of the total fastening cycle. The sensing element incorporates bonded foil strain gages of the highest quality, along with coined silver slip rings and two silver graphite brushes per ring for data transmission.

RSS SERIES

CAPACITY RANGES:
10, 20, 50, 100, 250 ft-lb

Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and break-away torques can be measured. Unlimited rotation of the ball bearing supported sensor shaft allows monitoring of the total fastening cycle. The sensing element incorporates bonded foil strain gages of the highest quality, along with coined silver slip rings and two silver graphite brushes per ring for data transmission.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Torque Sensors
Product Number RSS Series
Product Name Rotating Socket Wrench Torque Sensor
Torque 10 to 250 In-lbs (11.53 to 288 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details