MCRT® 84800V is a bearingless digital torque sensor for measuring shaft torque, speed, and power with analog and digital outputs. It offers torque ranges from 250 to 100,000 lbf-in, a 1 kHz bandwidth, and 400% overload capability. The sensor uses a carrier amplifier for EMI immunity and supports bi-directional rotor shunt calibration. Analog outputs are selectable as ±5 V or ±10 V, with RS422/RS485 communication standard and USB optional. It includes Windows-based interface software and a 20-foot cable. Operating on 10-26 VDC, it tolerates axial misalignment up to ±0.4 inch and radial misalignment up to 0.3 inch. Rotor temperature is monitored and output via the communication port. It has no internal bearings and requires no special alignment. Overall length ranges from 7.391 to 8.438 inches with housing diameters from 5.625 to 6.375 inches.
MCRT® 84800V Torquemeters have very high accuracy in real-world applications, not just in the cal lab.That's due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors which occur when torque peaks are clipped. Three performance grades are offered. A Carrier Amplifier, immune to dc and low frequency signals, handles the torque bridge output. Hardening against electromagnetic interference (EMI) generated by Variable Frequency Drives, ISM transmitters and other industrial noise sources further enhances performance. Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW modes.It is invoked via I/O line or from your computer. Multiple bridges and elegant design provide exceptional immunity to extraneous loads. These devices have very high stiffness, low deflection and provide unsurpassed static and dynamic system response. The installed Torquemeter results in a torsionally stiff driveline, with low overhung moment and a short overall length. The torque signal is digitized on the rotor and sent to the stator where analog, and Com Port outputs are created. Choose RS422/RS485 or USB (option) communication. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, Speed and Power, Rotor Temperature, does limit checks, real time plots and stores test results. Password protection may be invoked.
| S. Himmelstein & Company | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | MCRT® 84800V |
| Product Name | Ultra-Precise Bearingless Digital Mechanical Power Meters |
| Torque | 500 to 100000 In-lbs (577 to 115306 kg-cm) |
| Accuracy | 0.0400 to 0.0270 ±% Full Scale |
| Electrical Output | Voltage; Serial |
| Features | Temperature Compensation |