Sensor Technology, Ltd. Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. Specifically designed for square shafts, the SGG545/SGR546 transducers offer a seamless fit, enhancing... | |
| Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. The SGR540/SGR541/SGR542 series torque transducers are direct equivalents of the SGR520/SGR521/SGR522 models but... | |
| Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. They are suitable for torque measuring, testing, feedback and control of drive mechanisms... | |
| Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. The SGR530/SGR531/SGR532 series torque transducers are direct equivalents of the SGR510/511/512 models but feature... | |
| Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. The SGR535/SGR536 Torqsense Rotary Strain Gauge Transducers (SGR series) with separate electronics utilize non-contact... | |
| Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. They are ideal for torque measurement, testing, feedback, and control of drive mechanisms, particularly... | |
| The ORT 230/240 low capacity torque sensor offers an ideal means for precise dynamic measurement of rotary and static torque less than 100Nm and for bandwidths of up to 50Khz. | |
| The SGR515/SGR516 Torqsense Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for... | |
| The SGR525/SGR526 TorqSense Digital Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed... | |
| The SGR570 PTO Torque Transducers are perfect for monitoring torque in PTO-driven applications, such as agricultural machinery and industrial equipment. They offer accurate torque and speed measurement, simple installation, and... | |
| The SIT 105/110/120 strain gauge reaction transducers are designed for operation in any industrial environment. Models are available in sizes ranging from 50Nm to 5000Nm, offering outputs from mV/V outputs,... |