Mark-10 Corporation MR51-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm MR51-50Z

Description
A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is available in capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.
Request a Quote
Description
A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is available in capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR51-50Z is a bidirectional torque sensor with a capacity of 50 ozFin (3600 gFcm, 36 kgFmm, 350 Nmm, 35 Ncm), designed for use with Mark-10 indicators via Plug & Test® technology. It features a gold-plated spring connector for reliable, interchangeable use, includes a calibration certificate with 10 data points per direction, and has a safe overload rating of 300% of full scale. The sensor weighs 1.4 lb (0.6 kg) and is compatible with Jacobs chucks or a 0.25 in hex bit holder. Accuracy is ±0.2% of full scale plus the indicator's contribution.

Datasheet Summary
Powered by GS/AI

The MR51-50Z is a bidirectional torque sensor with a capacity of 50 ozFin (3600 gFcm, 36 kgFmm, 350 Nmm, 35 Ncm), designed for use with Mark-10 indicators via Plug & Test® technology. It features a gold-plated spring connector for reliable, interchangeable use, includes a calibration certificate with 10 data points per direction, and has a safe overload rating of 300% of full scale. The sensor weighs 1.4 lb (0.6 kg) and is compatible with Jacobs chucks or a 0.25 in hex bit holder. Accuracy is ±0.2% of full scale plus the indicator's contribution.

Suppliers

Company
Product
Description
Supplier Links
MR51-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR51-50Z - Mark-10 Corporation
Copiague, NY, United States
MR51-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm
MR51-50Z
MR51-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm MR51-50Z
A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is available in capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.

A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is available in capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Torque Sensors
Product Number MR51-50Z
Product Name MR51-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm
Torque 3.1 In-lbs (3.57 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR51-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
MR50-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR50-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
MR55-400 - Torque sensor, 400 lbFin / 32 lbFft / 4600 kgFmm / 4500 Ncm / 45 Nm - MR55-400 - Mark-10 Corporation
Specs
Torque 398 In-lbs (459 kg-cm)
Category of Device Element/Chip
View Details
MR52-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR52-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details