XJCSENSOR Technology Co., Ltd. Dynamic Torque Sensor X-DT-2001

Description
With clear function. Various communication methods are available. Output positive and negative torque signals. Non-contact structure, no wear. Up to 500r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. High sampling frequency, Quick response, Strong antinterference ability.
Request a Quote
Description
With clear function. Various communication methods are available. Output positive and negative torque signals. Non-contact structure, no wear. Up to 500r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. High sampling frequency, Quick response, Strong antinterference ability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dynamic Torque Sensor - X-DT-2001 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Dynamic Torque Sensor
X-DT-2001
Dynamic Torque Sensor X-DT-2001
With clear function. Various communication methods are available. Output positive and negative torque signals. Non-contact structure, no wear. Up to 500r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. High sampling frequency, Quick response, Strong antinterference ability.

  • With clear function. Various communication methods are available.
  • Output positive and negative torque signals.
  • Non-contact structure, no wear.
  • Up to 500r/min can be customized.
  • High torsional rigidity and strong overload protection capacity.
  • High precision with the principle of resistance strain type.
  • Good temperature characteristics with self-compensated strain gauge.
  • High sampling frequency, Quick response, Strong antinterference ability.
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Torque Sensors
Product Number X-DT-2001
Product Name Dynamic Torque Sensor
Electrical Output Voltage; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Joint Torque Sensor - X-ST207-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 664 In-lbs (765 kg-cm)
Features Temperature Compensation
Technology StrainGauge
View Details
Dynamic Torque Sensor - X-DT-1001 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage
Features Temperature Compensation
Technology StrainGauge
View Details
Joint Torque Sensor - X-ST208-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 66.37 In-lbs (76.53 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Static Torque Sensor - X-ST-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 8.85 to 885 In-lbs (10.2 to 1020 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details