PCE Instruments / PCE Americas Inc. Inspection Camera with Telescoping Pole PCE-IVE 320

Description
The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's 0.3 megapixel camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD card reader is included in the delivery contents. PCE-IVE 320 allows quick and easy viewing, monitoring and diagnosis of inaccessible areas of machines, vehicles and homes. The borescope is a useful tool for recognizing potential hazards or broken parts. The device's flexible camera head can be bent to capture images at any angle. Includes wheel attachment for under vehicle inspection. The brightness of the LEDs on the camera head can be conveniently adjusted by means of a thumb wheel located on the handle of the telescoping pole. The borescope also features a microphone for obtaining audio (headphone included).
Request a Quote Datasheet
Description
The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's 0.3 megapixel camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD card reader is included in the delivery contents. PCE-IVE 320 allows quick and easy viewing, monitoring and diagnosis of inaccessible areas of machines, vehicles and homes. The borescope is a useful tool for recognizing potential hazards or broken parts. The device's flexible camera head can be bent to capture images at any angle. Includes wheel attachment for under vehicle inspection. The brightness of the LEDs on the camera head can be conveniently adjusted by means of a thumb wheel located on the handle of the telescoping pole. The borescope also features a microphone for obtaining audio (headphone included).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Inspection Camera with Telescoping Pole
PCE-IVE 320
Inspection Camera with Telescoping Pole PCE-IVE 320
The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's 0.3 megapixel camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD card reader is included in the delivery contents. PCE-IVE 320 allows quick and easy viewing, monitoring and diagnosis of inaccessible areas of machines, vehicles and homes. The borescope is a useful tool for recognizing potential hazards or broken parts. The device's flexible camera head can be bent to capture images at any angle. Includes wheel attachment for under vehicle inspection. The brightness of the LEDs on the camera head can be conveniently adjusted by means of a thumb wheel located on the handle of the telescoping pole. The borescope also features a microphone for obtaining audio (headphone included).

The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's 0.3 megapixel camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD card reader is included in the delivery contents.
PCE-IVE 320 allows quick and easy viewing, monitoring and diagnosis of inaccessible areas of machines, vehicles and homes. The borescope is a useful tool for recognizing potential hazards or broken parts. The device's flexible camera head can be bent to capture images at any angle. Includes wheel attachment for under vehicle inspection. The brightness of the LEDs on the camera head can be conveniently adjusted by means of a thumb wheel located on the handle of the telescoping pole. The borescope also features a microphone for obtaining audio (headphone included).

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Video Cameras
Product Number PCE-IVE 320
Product Name Inspection Camera with Telescoping Pole
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output PAL; SD Card memory & LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details
Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details