The Iris MX is a high-speed motion monitoring system that applies Motion Amplification® to visualize minute displacements in machinery for root cause analysis. It captures video at up to 1,400 fps in HD resolution and up to 29,000 fps at reduced resolution, with a frequency range up to 870,000 CPM. Motion can be amplified up to 500x, with minimum displacement detection of 0.01 mils (0.25 μm) at 1 meter using a 50mm lens. The system includes a portable configuration with MIL-STD-810G drop protection, dual hot-swappable batteries, and an i7 processor with 16GB RAM and 1TB SSD. It supports time waveforms, spectra, motion maps, and data export to .csv files, and features frame and region-based stabilization, video annotation, and side-by-side playback of original and amplified video. Lenses available include 6mm, 12mm, 25mm, 50mm, and 100mm.
The All New Iris MX from RDI Technologies expands upon its revolutionary Iris M™ product to open up the world of Motion Amplification® to high-speed applications. With up to 1400 FPS in HD resolution, you can now apply Motion Amplification® and communicate virtually every displacement in the scene. Now with the portability option, data collection has never been as fast or easy.
Leveraging a high-speed camera for frame rates over 10,000 fps, the Iris MX’s most unique capability is the ability to apply Motion Amplification® and show motions well over 5,000 Hz and produce an infinite amount of absolute measurements within the scene. The Iris MX enables the user to see the fault by visualizing the motion of the entire machine, its structure and base, and the surrounding environment to determine the root cause. This enables the users to quickly and comprehensively diagnose machinery in a simple and easy-to-understand video. This video can be used to close the communication gap between technical and non-technical resources and empowers them to fix problems. The Iris MX is high-level analysis in its’ simplest form.
| RDI Technologies Inc. | |
|---|---|
| Product Category | Video Cameras |
| Product Number | IRIS MX |
| Product Name | High Speed Motion Monitor System |
| Camera Function | Video |
| Imaging Technology | Digital Camera |
| Specialty Camera Type | High Speed Camera |
| Application / Industry | Industrial |