Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIDEO CAMERAS
RS COMPONENTS, LTD.
2205843 -- INSPECTION CAMERAS
RS Components, Ltd.
Inspection Cameras
2205843
Description
VideoFlex G4 Max XXL (17mm; 1,5m & 9mm;
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
VideoFlex G4 Max XXL (17mm; 1,5m & 9mm;
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Inspection Cameras
2205843
Inspection Cameras
2205843
VideoFlex G4 Max XXL (17mm; 1,5m & 9mm;
VideoFlex G4 Max XXL (17mm; 1,5m & 9mm;
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Video Cameras
Product Number
2205843
Product Name
Inspection Cameras
Camera Function
Video
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Inspection Cameras
2149637
Specs
Camera Function
Video
Horizontal Resolution
640 lines
Vertical Resolution
480 lines
View Details
RS Components, Ltd.
CCTV Cameras
2650213
Specs
Camera Function
Video
Application / Industry
Security / Law Enforcement
Horizontal Resolution
2688 lines
View Details
RS Components, Ltd.
Inspection Cameras
2661721
Specs
Camera Function
Video
View Details
RS Components, Ltd.
Inspection Cameras
330901
Specs
Camera Function
Video
View Details